Coldfire V1 MCF51AG Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 50MHZ, LQFP-80; Product Range:Coldfire Microcontrollers; Architecture:Coldfir
Coldfire V1 MCF51AG Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Coldfire V1 MCF51AG Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
32-bit Microcontrollers - MCU ColdFire V1 128K FL
IC MCU 32BIT 128KB FLASH 80LQFP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF51AG128CLK-ND | 13T4310 | MCF51AG128CLK | MCF51AG128CLK | MCF51AG128CLK | MCF51AG128CLK |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Coldfire V1, 50Mhz, Lqfp-80; Product Range Nxp | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 24x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |