Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 44LQFP
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
32-bit Microcontrollers - MCU MCF51AC 32-bit MCU, ColdFire V1 core, 128KB Flash, 50MHz, QFP 44
IC MCU 32BIT 128KB FLASH 44LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF51AC128CCFGER-ND | MCF51AC128CCFGER | MCF51AC128CCFGER | MCF51AC128CCFGER | MCF51AC128CCFGER |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 9x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |