NXP Semiconductors 16-bit 25MHZ Embedded Microcontroller MCU MC9SDG256BCFUR2

Description
16-BIT, FLASH, 25MHZ PQFP80 Product overview: MC9SDG256BCFUR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9SDG256BCFUR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, FLASH, 25MHZ PQFP80 Product overview: MC9SDG256BCFUR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9SDG256BCFUR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 25MHZ Embedded Microcontroller MCU
685-MC9SDG256BCFUR2
16-bit 25MHZ Embedded Microcontroller MCU 685-MC9SDG256BCFUR2
16-BIT, FLASH, 25MHZ PQFP80 Product overview: MC9SDG256BCFUR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9SDG256BCFUR2 can be used for catalog matching and distributor lookup.

16-BIT, FLASH, 25MHZ PQFP80 Product overview: MC9SDG256BCFUR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9SDG256BCFUR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9SDG256BCFUR2 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9SDG256BCFUR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9SDG256BCFUR2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9SDG256BCFUR2
16-BIT, FLASH, 25MHZ PQFP80

16-BIT, FLASH, 25MHZ PQFP80

Supplier's Site
Microcontrollers - MC9SDG256BCFUR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9SDG256BCFUR2
Microcontrollers MC9SDG256BCFUR2
CPU12 - Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

CPU12 - Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9SDG256BCFUR2 MC9SDG256BCFUR2 MC9SDG256BCFUR2 MC9SDG256BCFUR2
Product Name 16-bit 25MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 12 KB 12 KB 12 KB
Supply Voltage 2.35 to 5.25 volts 5.25 volts
Package Type Other; Bulk QFP; Other; LQFP80 Other; 80-QFP QFP; Other; 80-QFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers