NXP Semiconductors Microcontrollers MC9S12XET256MAA

Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet
Description
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12XET256MAA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12XET256MAA-ND
Microcontrollers MC9S12XET256MAA-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
 - MC9S12XET256MAA - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP80

RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP80

Supplier's Site Datasheet
 - MC9S12XET256MAA - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP80

RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP80

Supplier's Site Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12XET256MAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12XET256MAA
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12XET256MAA
IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12XET256MAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XET256MAA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12XET256MAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XET256MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12XET256MAA - 086276-MC9S12XET256MAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XET256MAA
086276-MC9S12XET256MAA
Embedded - Embedded - Microcontrollers - MC9S12XET256MAA 086276-MC9S12XET256MAA
Manufacturer: NXP Win Source Part Number: 086276-MC9S12XET256M AA Packaging: Tray Core Processor: HCS12X Number of I/O: 59 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: External Family Name: MC9S12XET256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.72 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): M30623F8PGP#D5C; HD64F2138FA20-V; M30621MCP-XXXGP; Introduction Date: October 28, 2008 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 086276-MC9S12XET256MAA
Packaging: Tray
Core Processor: HCS12X
Number of I/O: 59
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x12b
Oscillator Type: External
Family Name: MC9S12XET256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.72 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): M30623F8PGP#D5C; HD64F2138FA20-V; M30621MCP-XXXGP;
Introduction Date: October 28, 2008
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - MC9S12XET256MAA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12XET256MAA
Microcontrollers MC9S12XET256MAA
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site Datasheet
Microcontrollers - MC9S12XET256MAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XET256MAA
Microcontrollers MC9S12XET256MAA
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC9S12XET256MAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XET256MAA
Microcontrollers MC9S12XET256MAA
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12XET256MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12XET256MAA
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12XET256MAA
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12XET256MAA
16-bit Microcontrollers - MCU MC9S12XET256MAA
16-bit Microcontrollers - MCU 16BIT 256K FLASH 16K RAM

16-bit Microcontrollers - MCU 16BIT 256K FLASH 16K RAM

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12XET256MAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XET256MAA
Embedded - Microcontrollers MC9S12XET256MAA
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12XET256MAA-ND MC9S12XET256MAA 685-MC9S12XET256MAA 086276-MC9S12XET256MAA MC9S12XET256MAA MC9S12XET256MAA MC9S12XET256MAA MC9S12XET256MAA MC9S12XET256MAA
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12XET256MAA Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 32 Bit; 32-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 12x12b
RAM 16 KB 16 KB 256 KB 16 KB 16 KB 16 KB
ROM 256 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details