NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12XET256CAG MC9S12XET256CAG

Description
RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP144
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S12XET256CAG - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP144

RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP144

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12XET256CAG - 041536-MC9S12XET256CAG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XET256CAG
041536-MC9S12XET256CAG
Embedded - Embedded - Microcontrollers - MC9S12XET256CAG 041536-MC9S12XET256CAG
Manufacturer: NXP Win Source Part Number: 041536-MC9S12XET256C AG Packaging: Tray Core Processor: HCS12X Number of I/O: 119 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.72 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 041536-MC9S12XET256CAG
Packaging: Tray
Core Processor: HCS12X
Number of I/O: 119
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.72 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12XET256CAG
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12XET256CAG
IC MCU 16BIT 256KB FLASH 144LQFP Product overview: MC9S12XET256CAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XET256CAG can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 144LQFP Product overview: MC9S12XET256CAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XET256CAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14192-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14192-ND
Microcontrollers 568-14192-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12XET256CAG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12XET256CAG
Microcontrollers MC9S12XET256CAG
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12XET256CAG
16-bit Microcontrollers - MCU MC9S12XET256CAG
16-bit Microcontrollers - MCU 16BIT 256K FLASH 16K RAM

16-bit Microcontrollers - MCU 16BIT 256K FLASH 16K RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12XET256CAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12XET256CAG
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12XET256CAG
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontrollers - MC9S12XET256CAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XET256CAG
Microcontrollers MC9S12XET256CAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12XET256CAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XET256CAG
Microcontrollers MC9S12XET256CAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12XET256CAG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XET256CAG
Embedded - Microcontrollers MC9S12XET256CAG
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12XET256CAG 041536-MC9S12XET256CAG 685-MC9S12XET256CAG 568-14192-ND MC9S12XET256CAG MC9S12XET256CAG MC9S12XET256CAG MC9S12XET256CAG MC9S12XET256CAG
Product Name Embedded - Embedded - Microcontrollers - MC9S12XET256CAG 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Package Type QFP; Other; LQFP144 QFP; Other; 144-LQFP (20x20) Other; Tray LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7860AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers