IC MCU 16BIT 512KB FLASH 112LQFP Product overview: MC9S12XEQ512MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEQ512MAL can be used for catalog matching and distributor lookup.
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
Manufacturer: NXP
Win Source Part Number: 074807-MC9S12XEQ512M
Packaging: Tray
Core Processor: HCS12X
Number of I/O: 91
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.72 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 32K x 8
IC MCU 16BIT 512KB FLASH 112LQFP
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
16-bit Microcontrollers - MCU 16BIT 512K FLASH 112LQFP
IC MCU 16BIT 512KB FLASH 112LQFP
IC MCU 16BIT 512KB FLASH 112LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S12XEQ512MAL | 568-14124-ND | 074807-MC9S12XEQ512MAL | MC9S12XEQ512MAL | MC9S12XEQ512MAL | MC9S12XEQ512MAL | MC9S12XEQ512MAL | MC9S12XEQ512MAL |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S12XEQ512MAL | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 32 KB | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 4 KB | 512 KB | 4 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |