NXP Semiconductors 16-bit 16BIT 1MB Embedded Microcontroller MCU MC9S12XEP100MAG

Description
IC MCU 16BIT 1MB FLASH 144LQFP Product overview: MC9S12XEP100MAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEP100MAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 1MB FLASH 144LQFP Product overview: MC9S12XEP100MAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEP100MAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 1MB Embedded Microcontroller MCU
685-MC9S12XEP100MAG
16-bit 16BIT 1MB Embedded Microcontroller MCU 685-MC9S12XEP100MAG
IC MCU 16BIT 1MB FLASH 144LQFP Product overview: MC9S12XEP100MAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEP100MAG can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1MB FLASH 144LQFP Product overview: MC9S12XEP100MAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XEP100MAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S12XEP100MAG - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP144

RISC Microcontroller, 32-Bit, FLASH, CPU12 CPU, 50MHz, CMOS, PQFP144

Supplier's Site Datasheet
Microcontrollers - MC9S12XEP100MAG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12XEP100MAG-ND
Microcontrollers MC9S12XEP100MAG-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Newest Parts - MC9S12XEP100MAG - 1220578-MC9S12XEP100MAG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC9S12XEP100MAG
1220578-MC9S12XEP100MAG
Newest Parts - MC9S12XEP100MAG 1220578-MC9S12XEP100MAG
Manufacturer: NXP Win Source Part Number: 1220578-MC9S12XEP100 MAG Packaging: Tray Mounting Style: SMD Core Processor: HCS12X Speed: 50MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Family Name: MC9S12XEP100 Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 144-LQFP Alternative Parts (Cross-Reference): M30878FKAGP; M30878FKGP; M30875FJBGP; Introduction Date: August 11, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: MC9S12XEP100 Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 119 Date RAM Size: 64K x 8

Manufacturer: NXP
Win Source Part Number: 1220578-MC9S12XEP100MAG
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12X
Speed: 50MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.72V ~ 5.5V
Family Name: MC9S12XEP100
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 144-LQFP
Alternative Parts (Cross-Reference): M30878FKAGP; M30878FKGP; M30875FJBGP;
Introduction Date: August 11, 2007
ECCN: 3A991.a.2
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: MC9S12XEP100
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 119
Date RAM Size: 64K x 8

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12XEP100MAG
16-bit Microcontrollers - MCU MC9S12XEP100MAG
16-bit Microcontrollers - MCU 1M FLASH S12XEP SAILFI

16-bit Microcontrollers - MCU 1M FLASH S12XEP SAILFI

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12XEP100MAG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XEP100MAG
Embedded - Microcontrollers MC9S12XEP100MAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12XEP100MAG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12XEP100MAG
Microcontrollers MC9S12XEP100MAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12XEP100MAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XEP100MAG
Microcontrollers MC9S12XEP100MAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12XEP100MAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XEP100MAG
Microcontrollers MC9S12XEP100MAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12XEP100MAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12XEP100MAG
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12XEP100MAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site
16 Bit Microcontroller, Hcs12/s12X, 50 Mhz, 1 Mb, 64 Kb, 144, Lqfp Rohs Compliant Nxp - 95W3480 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Microcontroller, Hcs12/s12X, 50 Mhz, 1 Mb, 64 Kb, 144, Lqfp Rohs Compliant Nxp
95W3480
16 Bit Microcontroller, Hcs12/s12X, 50 Mhz, 1 Mb, 64 Kb, 144, Lqfp Rohs Compliant Nxp 95W3480
16 Bit Microcontroller, HCS12/S12X, 50 MHz, 1 MB, 64 KB, 144, LQFP RoHS Compliant: Yes

16 Bit Microcontroller, HCS12/S12X, 50 MHz, 1 MB, 64 KB, 144, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S12XEP100MAG MC9S12XEP100MAG MC9S12XEP100MAG-ND 1220578-MC9S12XEP100MAG MC9S12XEP100MAG MC9S12XEP100MAG MC9S12XEP100MAG MC9S12XEP100MAG MC9S12XEP100MAG 95W3480
Product Name 16-bit 16BIT 1MB Embedded Microcontroller MCU Microcontrollers Newest Parts - MC9S12XEP100MAG 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16 Bit Microcontroller, Hcs12/s12X, 50 Mhz, 1 Mb, 64 Kb, 144, Lqfp Rohs Compliant Nxp
Data Bus 16 Bit 32 Bit; 32-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 64 KB 1000 KB 64 KB 64 KB 64 KB
ROM 4 KB 1000 KB 4 KB
ROM Type EEPROM; EEPROM Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products