NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12XDT256CAL MC9S12XDT256CAL

Description
S12XD 16-bit MCU, HCS12X core, 256KB Flash, 80MHz, QFP 112
Request a Quote Datasheet
Description
S12XD 16-bit MCU, HCS12X core, 256KB Flash, 80MHz, QFP 112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S12XDT256CAL - Rochester Electronics
Newburyport, MA, United States
S12XD 16-bit MCU, HCS12X core, 256KB Flash, 80MHz, QFP 112

S12XD 16-bit MCU, HCS12X core, 256KB Flash, 80MHz, QFP 112

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12XDT256CAL - 1074446-MC9S12XDT256CAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XDT256CAL
1074446-MC9S12XDT256CAL
Embedded - Embedded - Microcontrollers - MC9S12XDT256CAL 1074446-MC9S12XDT256CAL
Manufacturer: NXP Win Source Part Number: 1074446-MC9S12XDT256 CAL Packaging: Tray Core Processor: HCS12X Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074446-MC9S12XDT256CAL
Packaging: Tray
Core Processor: HCS12X
Number of I/O: 91
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.35 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12XDT256CAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12XDT256CAL
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12XDT256CAL
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12XDT256CAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XDT256CAL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12XDT256CAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12XDT256CAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12XDT256CAL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12XDT256CAL-ND
Microcontrollers MC9S12XDT256CAL-ND
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12XDT256CAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XDT256CAL
Embedded - Microcontrollers MC9S12XDT256CAL
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12XDT256CAL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12XDT256CAL
Microcontrollers MC9S12XDT256CAL
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Hcs12X, 80Mhz, Lqfp-112; Product Range Nxp - 24M4749 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Hcs12X, 80Mhz, Lqfp-112; Product Range Nxp
24M4749
Mcu, 16Bit, Hcs12X, 80Mhz, Lqfp-112; Product Range Nxp 24M4749
MCU, 16BIT, HCS12X, 80MHZ, LQFP-112; Product Range:HCS12X Family S12XD Series Microcontrollers; Architecture:HCS12X; MCU Core Size:16bit; Program Memory Size:256KB; RAM Memory Size:16KB; CPU Speed:80MHz; No. of I/O s:67I/O s; MCU RoHS Compliant: Yes

MCU, 16BIT, HCS12X, 80MHZ, LQFP-112; Product Range:HCS12X Family S12XD Series Microcontrollers; Architecture:HCS12X; MCU Core Size:16bit; Program Memory Size:256KB; RAM Memory Size:16KB; CPU Speed:80MHz; No. of I/O s:67I/O s; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S12XDT256CAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12XDT256CAL
Microcontrollers MC9S12XDT256CAL
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12XDT256CAL
16-bit Microcontrollers - MCU MC9S12XDT256CAL
16-bit Microcontrollers - MCU 9S12XDT256TSMC3 GENERAL

16-bit Microcontrollers - MCU 9S12XDT256TSMC3 GENERAL

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12XDT256CAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12XDT256CAL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12XDT256CAL
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12XDT256CAL 1074446-MC9S12XDT256CAL 685-MC9S12XDT256CAL MC9S12XDT256CAL-ND MC9S12XDT256CAL MC9S12XDT256CAL 24M4749 MC9S12XDT256CAL MC9S12XDT256CAL MC9S12XDT256CAL
Product Name Embedded - Embedded - Microcontrollers - MC9S12XDT256CAL 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Hcs12X, 80Mhz, Lqfp-112; Product Range Nxp Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP QFP; Other; 112-LQFP (20x20) Other; Tray LFQP; Other; 112-LQFP QFP; Other; 112-LQFP QFP; Other; 112-LQFP Other; 112-LQFP
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details