Microcontroller, 16-Bit, FLASH, CPU12 CPU, 40MHz, CMOS, PQFP80
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 40MHz, CMOS, PQFP80
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
16-bit Microcontrollers - MCU 9S12XA256 TSMC3 GENERAL
IC MCU 16BIT 256KB FLASH 80QFP
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S12XA256VAA | MC9S12XA256VAA-ND | MC9S12XA256VAA | MC9S12XA256VAA | MC9S12XA256VAA |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | Active | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; HQFP80 | QFP; Other; 80-QFP | Other; 80-QFP | QFP; Other; 80-QFP | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz |