HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 16BIT 96KB FLASH 48QFN Product overview: MC9S12P96MFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12P96MFT can be used for catalog matching and distributor lookup.
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 32MHz, CMOS
Manufacturer: NXP USA Inc.
Win Source Part Number: 1318735-MC9S12P96MFT
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: HCS12
Speed: 32MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-TFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935321402557
Base Product Number: MC9S12
RoHS Status: ROHS3 Compliant
16-bit Microcontrollers - MCU 16 BIT 96K FLASH
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 16BIT 96KB FLASH 48QFN
IC MCU 16BIT 96KB FLASH 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S12P96MFT-ND | 685-MC9S12P96MFT | MC9S12P96MFT | 1318735-MC9S12P96MFT | MC9S12P96MFT | MC9S12P96MFT | MC9S12P96MFT | MC9S12P96MFT |
| Product Name | Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 10x12b | |||||||
| RAM | 6 KB | 6 KB | 96 KB | 6 KB | 6 KB | |||
| ROM | 96 KB | 4 KB | 4 KB |