NXP Semiconductors Microcontrollers MC9S12P64CFT

Description
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12P64CFT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12P64CFT-ND
Microcontrollers MC9S12P64CFT-ND
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12P64CFT - 208126-MC9S12P64CFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12P64CFT
208126-MC9S12P64CFT
Embedded - Embedded - Microcontrollers - MC9S12P64CFT 208126-MC9S12P64CFT
Manufacturer: NXP Win Source Part Number: 208126-MC9S12P64CFT Packaging: Tray Core Processor: HCS12 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN-EP (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.72 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 208126-MC9S12P64CFT
Packaging: Tray
Core Processor: HCS12
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN-EP (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.72 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-MC9S12P64CFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-MC9S12P64CFT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-MC9S12P64CFT
IC MCU 16BIT 64KB FLASH 48QFN Product overview: MC9S12P64CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12P64CFT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48QFN Product overview: MC9S12P64CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12P64CFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12P64CFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12P64CFT
Microcontrollers MC9S12P64CFT
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12P64CFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12P64CFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12P64CFT
IC MCU 16BIT 64KB FLASH 48QFN

IC MCU 16BIT 64KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12P64CFT
16-bit Microcontrollers - MCU MC9S12P64CFT
16-bit Microcontrollers - MCU 16 BIT 64K FLASH

16-bit Microcontrollers - MCU 16 BIT 64K FLASH

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12P64CFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12P64CFT
Embedded - Microcontrollers MC9S12P64CFT
IC MCU 16BIT 64KB FLASH 48QFN

IC MCU 16BIT 64KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12P64CFT-ND 208126-MC9S12P64CFT 685-MC9S12P64CFT MC9S12P64CFT MC9S12P64CFT MC9S12P64CFT MC9S12P64CFT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12P64CFT 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C167CSLMCABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details