NXP Semiconductors 16-bit 16BIT 96KB Embedded Microcontroller MCU MC9S12GC96MFAE

Description
IC MCU 16BIT 96KB FLASH 48LQFP Product overview: MC9S12GC96MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC96MFAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 96KB FLASH 48LQFP Product overview: MC9S12GC96MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC96MFAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-MC9S12GC96MFAE
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-MC9S12GC96MFAE
IC MCU 16BIT 96KB FLASH 48LQFP Product overview: MC9S12GC96MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC96MFAE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 48LQFP Product overview: MC9S12GC96MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC96MFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12GC96MFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12GC96MFAE-ND
Microcontrollers MC9S12GC96MFAE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12GC96MFAE - 788176-MC9S12GC96MFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12GC96MFAE
788176-MC9S12GC96MFAE
Embedded - Embedded - Microcontrollers - MC9S12GC96MFAE 788176-MC9S12GC96MFAE
Manufacturer: NXP Win Source Part Number: 788176-MC9S12GC96MFA E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.5 V Family Name: MC9S12GC96 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): R5F10PGFKFB; R5F100GEGFB#30; R5F109GAJFB#V0; R5F10EGEGFB#V0; Introduction Date: November 12, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788176-MC9S12GC96MFAE
Series: HCS12
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: HCS12
Speed: 25MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35 V ~ 5.5 V
Family Name: MC9S12GC96
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): R5F10PGFKFB; R5F100GEGFB#30; R5F109GAJFB#V0; R5F10EGEGFB#V0;
Introduction Date: November 12, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12GC96MFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12GC96MFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12GC96MFAE
IC MCU 16BIT 96KB FLASH 48LQFP

IC MCU 16BIT 96KB FLASH 48LQFP

Supplier's Site
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) - 568-MC9S12GC96MFAE - Utmel Electronic Limited
Hong Kong, China
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
568-MC9S12GC96MFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) 568-MC9S12GC96MFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Supplier's Site
Microcontrollers - MC9S12GC96MFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC96MFAE
Microcontrollers MC9S12GC96MFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S12GC96MFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC96MFAE
Microcontrollers MC9S12GC96MFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12GC96MFAE
16-bit Microcontrollers - MCU MC9S12GC96MFAE
16-bit Microcontrollers - MCU 9S12C96 (KOI)

16-bit Microcontrollers - MCU 9S12C96 (KOI)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12GC96MFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12GC96MFAE
Embedded - Microcontrollers MC9S12GC96MFAE
IC MCU 16BIT 96KB FLASH 48LQFP

IC MCU 16BIT 96KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S12GC96MFAE MC9S12GC96MFAE-ND 788176-MC9S12GC96MFAE MC9S12GC96MFAE 568-MC9S12GC96MFAE MC9S12GC96MFAE MC9S12GC96MFAE MC9S12GC96MFAE
Product Name 16-bit 16BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12GC96MFAE Integrated Circuits (ICs) - Embedded - Microcontrollers HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 50 MHz 25 MHz
RAM 4 KB 4 KB 96 KB 4 KB 4 KB 4 KB
Supply Voltage 2.35 to 5.5 volts 2.35 to 5.5 volts 2.35 to 5.5 volts 5.5 volts 2.5 volts
Serial Interface CAN/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details