NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12GC32MPBE MC9S12GC32MPBE

Description
Manufacturer: NXP Win Source Part Number: 788173-MC9S12GC32MPB E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 52-LQFP Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.5 V Family Name: MC9S12GC32 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): R5F100JEAFA#V0; MC9S12GC16VPB25; MC9S12GC32MPBE; MC9S12Q32MPB16; R5F104JGGFA#X0; R5F2LA58ADFP#30; R5F2LA52ADFP#V0; R5F104JGGFA#V0; Introduction Date: April 29, 2006 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788173-MC9S12GC32MPB E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 52-LQFP Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.5 V Family Name: MC9S12GC32 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): R5F100JEAFA#V0; MC9S12GC16VPB25; MC9S12GC32MPBE; MC9S12Q32MPB16; R5F104JGGFA#X0; R5F2LA58ADFP#30; R5F2LA52ADFP#V0; R5F104JGGFA#V0; Introduction Date: April 29, 2006 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12GC32MPBE - 788173-MC9S12GC32MPBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12GC32MPBE
788173-MC9S12GC32MPBE
Embedded - Embedded - Microcontrollers - MC9S12GC32MPBE 788173-MC9S12GC32MPBE
Manufacturer: NXP Win Source Part Number: 788173-MC9S12GC32MPB E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 52-LQFP Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.5 V Family Name: MC9S12GC32 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): R5F100JEAFA#V0; MC9S12GC16VPB25; MC9S12GC32MPBE; MC9S12Q32MPB16; R5F104JGGFA#X0; R5F2LA58ADFP#30; R5F2LA52ADFP#V0; R5F104JGGFA#V0; Introduction Date: April 29, 2006 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788173-MC9S12GC32MPBE
Series: HCS12
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: HCS12
Speed: 25MHz
Package: 52-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35 V ~ 5.5 V
Family Name: MC9S12GC32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): R5F100JEAFA#V0; MC9S12GC16VPB25; MC9S12GC32MPBE; MC9S12Q32MPB16; R5F104JGGFA#X0; R5F2LA58ADFP#30; R5F2LA52ADFP#V0; R5F104JGGFA#V0;
Introduction Date: April 29, 2006
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-MC9S12GC32MPBE
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-MC9S12GC32MPBE
IC MCU 16BIT 32KB FLASH 52TQFP Product overview: MC9S12GC32MPBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC32MPBE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 52TQFP Product overview: MC9S12GC32MPBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC32MPBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12GC32MPBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12GC32MPBE-ND
Microcontrollers MC9S12GC32MPBE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12GC32MPBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12GC32MPBE
Embedded - Microcontrollers MC9S12GC32MPBE
IC MCU 16BIT 32KB FLASH 52TQFP

IC MCU 16BIT 32KB FLASH 52TQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12GC32MPBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC32MPBE
Microcontrollers MC9S12GC32MPBE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S12GC32MPBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC32MPBE
Microcontrollers MC9S12GC32MPBE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-QFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 52-QFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12GC32MPBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12GC32MPBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12GC32MPBE
IC MCU 16BIT 32KB FLASH 52TQFP

IC MCU 16BIT 32KB FLASH 52TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12GC32MPBE
16-bit Microcontrollers - MCU MC9S12GC32MPBE
16-bit Microcontrollers - MCU GOLDFISH-EPP

16-bit Microcontrollers - MCU GOLDFISH-EPP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 788173-MC9S12GC32MPBE 685-MC9S12GC32MPBE MC9S12GC32MPBE-ND MC9S12GC32MPBE MC9S12GC32MPBE MC9S12GC32MPBE MC9S12GC32MPBE
Product Name Embedded - Embedded - Microcontrollers - MC9S12GC32MPBE 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.35 to 5.5 volts 2.35 to 5.5 volts 2.35 to 5.5 volts 5.5 to 2.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7784AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details