NXP Semiconductors 16-bit 16BIT 32KB Embedded Microcontroller MCU MC9S12GC32CFAE

Description
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP48
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S12GC32CFAE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP48

Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP48

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-MC9S12GC32CFAE
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-MC9S12GC32CFAE
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12GC32CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC32CFAE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12GC32CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC32CFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12GC32CFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12GC32CFAE-ND
Microcontrollers MC9S12GC32CFAE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12GC32CFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12GC32CFAE
Embedded - Microcontrollers MC9S12GC32CFAE
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12GC32CFAE
16-bit Microcontrollers - MCU MC9S12GC32CFAE
16-bit Microcontrollers - MCU GOLDFISH

16-bit Microcontrollers - MCU GOLDFISH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12GC32CFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12GC32CFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12GC32CFAE
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MC9S12GC32CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC32CFAE
Microcontrollers MC9S12GC32CFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S12GC32CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC32CFAE
Microcontrollers MC9S12GC32CFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Mcu, 16Bit, Hcs12, 50Mhz, Lqfp-48; Product Range Nxp - 81K2843 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Hcs12, 50Mhz, Lqfp-48; Product Range Nxp
81K2843
Mcu, 16Bit, Hcs12, 50Mhz, Lqfp-48; Product Range Nxp 81K2843
MCU, 16BIT, HCS12, 50MHZ, LQFP-48; Product Range:HCS12 Family S12G Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins; ADC Channels:8 RoHS Compliant: Yes

MCU, 16BIT, HCS12, 50MHZ, LQFP-48; Product Range:HCS12 Family S12G Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins; ADC Channels:8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12GC32CFAE 685-MC9S12GC32CFAE MC9S12GC32CFAE-ND MC9S12GC32CFAE MC9S12GC32CFAE MC9S12GC32CFAE MC9S12GC32CFAE 81K2843
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Hcs12, 50Mhz, Lqfp-48; Product Range Nxp
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash
Package Type QFP; Other; LQFP48 Other; Tray LFQP; Other; 48-LQFP QFP QFP; Other; 48-LQFP
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers