NXP Semiconductors 16-bit 16BIT 16KB Embedded Microcontroller MCU MC9S12GC16CFUE

Description
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S12GC16CFUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Supplier's Site Datasheet
 - MC9S12GC16CFUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Supplier's Site Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-MC9S12GC16CFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-MC9S12GC16CFUE
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-MC9S12GC16CFUE
IC MCU 16BIT 16KB FLASH 80QFP Product overview: MC9S12GC16CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC16CFUE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 80QFP Product overview: MC9S12GC16CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12GC16CFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12GC16CFUE - 852923-MC9S12GC16CFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12GC16CFUE
852923-MC9S12GC16CFUE
Embedded - Embedded - Microcontrollers - MC9S12GC16CFUE 852923-MC9S12GC16CFUE
Manufacturer: NXP Win Source Part Number: 852923-MC9S12GC16CFU E Series: HCS12 Features: series Microcontroller IC Package: Tray Number of I/O: 60 Family Name: MC9S12 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 852923-MC9S12GC16CFUE
Series: HCS12
Features: series Microcontroller IC
Package: Tray
Number of I/O: 60
Family Name: MC9S12
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MC9S12GC16CFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12GC16CFUE-ND
Microcontrollers MC9S12GC16CFUE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Mcu, 16Bit, Hcs12, 50Mhz, Qfp-80; Product Range Nxp - 81K2840 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Hcs12, 50Mhz, Qfp-80; Product Range Nxp
81K2840
Mcu, 16Bit, Hcs12, 50Mhz, Qfp-80; Product Range Nxp 81K2840
MCU, 16BIT, HCS12, 50MHZ, QFP-80; Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:50MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:80Pins; MCU Case Style:QFP; ADC Channels:8 RoHS Compliant: Yes

MCU, 16BIT, HCS12, 50MHZ, QFP-80; Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:50MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:80Pins; MCU Case Style:QFP; ADC Channels:8 RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MC9S12GC16CFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12GC16CFUE
Embedded - Microcontrollers MC9S12GC16CFUE
IC MCU 16BIT 16KB FLASH 80QFP

IC MCU 16BIT 16KB FLASH 80QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12GC16CFUE
16-bit Microcontrollers - MCU MC9S12GC16CFUE
16-bit Microcontrollers - MCU GOLDFISH

16-bit Microcontrollers - MCU GOLDFISH

Buy Now Datasheet
Microcontrollers - MC9S12GC16CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC16CFUE
Microcontrollers MC9S12GC16CFUE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC9S12GC16CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12GC16CFUE
Microcontrollers MC9S12GC16CFUE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12GC16CFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12GC16CFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12GC16CFUE
IC MCU 16BIT 16KB FLASH 80QFP

IC MCU 16BIT 16KB FLASH 80QFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12GC16CFUE 685-MC9S12GC16CFUE 852923-MC9S12GC16CFUE MC9S12GC16CFUE-ND 81K2840 MC9S12GC16CFUE MC9S12GC16CFUE MC9S12GC16CFUE MC9S12GC16CFUE
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12GC16CFUE Microcontrollers Mcu, 16Bit, Hcs12, 50Mhz, Qfp-80; Product Range Nxp Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH
Package Type QFP; Other; HQFP80 Other; Tray QFP; Other; 80-QFP QFP; Other; QFP QFP; Other; 80-QFP Other; 80-QFP
Clock Speed 25 MHz 25 MHz 50 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details