NXP Semiconductors Microcontrollers MC9S12E64MFUE

Description
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S12E64MFUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - MC9S12E64MFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12E64MFUE-ND
Microcontrollers MC9S12E64MFUE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12E64MFUE - 813915-MC9S12E64MFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12E64MFUE
813915-MC9S12E64MFUE
Embedded - Embedded - Microcontrollers - MC9S12E64MFUE 813915-MC9S12E64MFUE
Manufacturer: NXP USA Inc. Win Source Part Number: 813915-MC9S12E64MFUE Packaging: Tray Mounting Style: SMD Core Processor: HCS12 Speed: 25MHz Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 60 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supplier Device Package: 80-QFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 80-QFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 420 MSL Level: 3 (168 Hours) Part Number Series: MC9S12E64 Voltage - Supply (Vcc/Vdd): 2.35V ~ 2.75V

Manufacturer: NXP USA Inc.
Win Source Part Number: 813915-MC9S12E64MFUE
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12
Speed: 25MHz
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 80-QFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 80-QFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 420
MSL Level: 3 (168 Hours)
Part Number Series: MC9S12E64
Voltage - Supply (Vcc/Vdd): 2.35V ~ 2.75V

Buy Now
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-MC9S12E64MFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-MC9S12E64MFUE
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-MC9S12E64MFUE
IC MCU 16BIT 64KB FLASH 80QFP Product overview: MC9S12E64MFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12E64MFUE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80QFP Product overview: MC9S12E64MFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12E64MFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12E64MFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12E64MFUE
Microcontrollers MC9S12E64MFUE
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MC9S12E64MFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12E64MFUE
Microcontrollers MC9S12E64MFUE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12E64MFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12E64MFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12E64MFUE
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12E64MFUE
16-bit Microcontrollers - MCU MC9S12E64MFUE
16-bit Microcontrollers - MCU MORAY EEL

16-bit Microcontrollers - MCU MORAY EEL

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12E64MFUE MC9S12E64MFUE-ND 813915-MC9S12E64MFUE 685-MC9S12E64MFUE MC9S12E64MFUE MC9S12E64MFUE MC9S12E64MFUE MC9S12E64MFUE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12E64MFUE 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; Flash Flash; FLASH
Package Type QFP; Other; HQFP80 QFP; Other; 80-QFP Other; Tray QFP; Other; 80-QFP Other; 80-QFP
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details