NXP Semiconductors Microcontrollers MC9S12E64CFUE

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12E64CFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12E64CFUE-ND
Microcontrollers MC9S12E64CFUE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
 - MC9S12E64CFUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP80

Supplier's Site Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-MC9S12E64CFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-MC9S12E64CFUE
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-MC9S12E64CFUE
IC MCU 16BIT 64KB FLASH 80QFP Product overview: MC9S12E64CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12E64CFUE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80QFP Product overview: MC9S12E64CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12E64CFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12E64CFUE - 023000-MC9S12E64CFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12E64CFUE
023000-MC9S12E64CFUE
Embedded - Embedded - Microcontrollers - MC9S12E64CFUE 023000-MC9S12E64CFUE
Manufacturer: NXP Win Source Part Number: 023000-MC9S12E64CFUE Packaging: Tray Core Processor: HCS12 Number of I/O: 60 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 2.75 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 023000-MC9S12E64CFUE
Packaging: Tray
Core Processor: HCS12
Number of I/O: 60
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 2.75 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
Microcontrollers - MC9S12E64CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12E64CFUE
Microcontrollers MC9S12E64CFUE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12E64CFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12E64CFUE
Embedded - Microcontrollers MC9S12E64CFUE
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site Datasheet
Microcontrollers - MC9S12E64CFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12E64CFUE
Microcontrollers MC9S12E64CFUE
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12E64CFUE
16-bit Microcontrollers - MCU MC9S12E64CFUE
16-bit Microcontrollers - MCU 16 Bit 16MHz

16-bit Microcontrollers - MCU 16 Bit 16MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12E64CFUE-ND MC9S12E64CFUE 685-MC9S12E64CFUE 023000-MC9S12E64CFUE MC9S12E64CFUE MC9S12E64CFUE MC9S12E64CFUE MC9S12E64CFUE
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12E64CFUE Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits 8 Bit; Other; A/D 16x10b; D/A 2x8b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02688300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Application Specific Microcontrollers - 5962-87518013A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details