MCU 16-bit HCS12 CISC 256KB Flash 3.3V/5V 80-Pin PQFP Tray / IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12E256MFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12E256MFUE can be used for catalog matching and distributor lookup.
IC MCU 16BIT 256KB FLASH 80QFP
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 256KB FLASH 80QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S12E256MFUE | MC9S12E256MFUE-ND | MC9S12E256MFUE | MC9S12E256MFUE |
| Product Name | 16-bit 256KB 3.3V 5V Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB |
| Package Type | Other; Tray | QFP; Other; 80-QFP | QFP; Other; 80-QFP | QFP; Other; 80-QFP |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz |