Manufacturer: NXP
Win Source Part Number: 074790-MC9S12E128CPV
Packaging: Tray
Core Processor: HCS12
Number of I/O: 91
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 2.75 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
MCU 16-bit HCS12 CISC 128KB Flash 2.5V/3.3V/5V 112-Pin LQFP Product overview: MC9S12E128CPV from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12E128CPV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 074790-MC9S12E128CPV | 685-MC9S12E128CPV |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S12E128CPV | 16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 25 MHz | 25 MHz |
| RAM | 128 KB | 8 KB |
| ROM Type | Flash; FLASH |