IC MCU 16BIT 512KB FLASH 112LQFP Product overview: MC9S12DP512CPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DP512CPVE can be used for catalog matching and distributor lookup.
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
Manufacturer: NXP
Win Source Part Number: 1220557-MC9S12DP512C
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12
Speed: 25MHz
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Supply Voltage: 2.35V ~ 5.25V
Family Name: MC9S12DP512
Categories: Integrated Circuits
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 112-LQFP
Alternative Parts (Cross-Reference): MC9S12DP512CPVER; MC9S12DP512MPVR2; MC9S12DP512MPV;
Introduction Date: March 13, 2006
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S12DP512
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 91
Date RAM Size: 12K x 8
IC MCU 16BIT 512KB FLASH 112LQFP
IC MCU 16BIT 512KB FLASH 112LQFP
16-bit Microcontrollers - MCU 16 BIT 25MHz
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S12DP512CPVE | MC9S12DP512CPVE-ND | 1220557-MC9S12DP512CPVE | MC9S12DP512CPVE | MC9S12DP512CPVE | MC9S12DP512CPVE | MC9S12DP512CPVE |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S12DP512CPVE | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 12 KB | 12 KB | 512 KB | 12 KB | 12 KB | 12 KB | |
| ROM | 4 KB | 512 KB | 4 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |