NXP Semiconductors Microcontrollers MC9S12DJ256CFUE

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12DJ256CFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12DJ256CFUE-ND
Microcontrollers MC9S12DJ256CFUE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12DJ256CFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12DJ256CFUE
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12DJ256CFUE
IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12DJ256CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DJ256CFUE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12DJ256CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DJ256CFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S12DJ256CFUE - Rochester Electronics
Newburyport, MA, United States
S12DJ 16-bit MCU, HCS12 core, 256KB Flash, QFP 80

S12DJ 16-bit MCU, HCS12 core, 256KB Flash, QFP 80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12DJ256CFUE - 883928-MC9S12DJ256CFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DJ256CFUE
883928-MC9S12DJ256CFUE
Embedded - Embedded - Microcontrollers - MC9S12DJ256CFUE 883928-MC9S12DJ256CFUE
Manufacturer: NXP Win Source Part Number: 883928-MC9S12DJ256CF UE Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Tray Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Family Name: MC9S12 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883928-MC9S12DJ256CFUE
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12
Speed: 25MHz
Package: Tray
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 59
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.25V
Family Name: MC9S12
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MC9S12DJ256CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DJ256CFUE
Microcontrollers MC9S12DJ256CFUE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12DJ256CFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12DJ256CFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12DJ256CFUE
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12DJ256CFUE
16-bit Microcontrollers - MCU MC9S12DJ256CFUE
16-bit Microcontrollers - MCU BARRACUDA4 L01Y EPP

16-bit Microcontrollers - MCU BARRACUDA4 L01Y EPP

Buy Now
Microcontrollers - MC9S12DJ256CFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12DJ256CFUE
Microcontrollers MC9S12DJ256CFUE
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp - 70K3270 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp
70K3270
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp 70K3270
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, QFP-80; Product Range:HCS12 Family S12D Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of Pins:80Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, QFP-80; Product Range:HCS12 Family S12D Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12DJ256CFUE-ND 685-MC9S12DJ256CFUE MC9S12DJ256CFUE 883928-MC9S12DJ256CFUE MC9S12DJ256CFUE MC9S12DJ256CFUE MC9S12DJ256CFUE MC9S12DJ256CFUE 70K3270
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12DJ256CFUE Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x10b
RAM 12 KB 12 KB 256 KB 12 KB 12 KB 12 KB 12 KB
ROM 256 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7998ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type Other; 0404 (1010 Metric), Concave
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details