Manufacturer: NXP
Win Source Part Number: 883927-MC9S12DJ256CC
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12
Speed: 25MHz
Package: Tray
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 59
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.25V
Part Status: Obsolete
Family Name: MC9S1
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12DJ256CCFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DJ256CCFU can be used for catalog matching and distributor lookup.
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 256KB FLASH 80QFP
IC MCU 16BIT 256KB FLASH 80QFP
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883927-MC9S12DJ256CCFU | 685-MC9S12DJ256CCFU | MC9S12DJ256CCFU-ND | MC9S12DJ256CCFU | MC9S12DJ256CCFU | MC9S12DJ256CCFU |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S12DJ256CCFU | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 256 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM | 4 KB | 256 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |