NXP Semiconductors 16-bit 16BIT 256KB Embedded Microcontroller MCU MC9S12DG256CFUE

Description
IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12DG256CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG256CFUE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12DG256CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG256CFUE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12DG256CFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12DG256CFUE
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12DG256CFUE
IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12DG256CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG256CFUE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 80QFP Product overview: MC9S12DG256CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG256CFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12DG256CFUE - 022999-MC9S12DG256CFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DG256CFUE
022999-MC9S12DG256CFUE
Embedded - Embedded - Microcontrollers - MC9S12DG256CFUE 022999-MC9S12DG256CFUE
Manufacturer: NXP Win Source Part Number: 022999-MC9S12DG256CF UE Packaging: Tray Core Processor: HCS12 Number of I/O: 59 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 022999-MC9S12DG256CFUE
Packaging: Tray
Core Processor: HCS12
Number of I/O: 59
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC9S12DG256CFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12DG256CFUE-ND
Microcontrollers MC9S12DG256CFUE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC9S12DG256CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DG256CFUE
Microcontrollers MC9S12DG256CFUE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12DG256CFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12DG256CFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12DG256CFUE
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site
Embedded - Microcontrollers - MC9S12DG256CFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12DG256CFUE
Embedded - Microcontrollers MC9S12DG256CFUE
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12DG256CFUE
16-bit Microcontrollers - MCU MC9S12DG256CFUE
16-bit Microcontrollers - MCU 16 BIT 25MHz

16-bit Microcontrollers - MCU 16 BIT 25MHz

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp - 70K3260 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp
70K3260
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp 70K3260
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, QFP-80; Product Range:HCS12 Microcontrollers; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of Pins:80Pins; MCU Case Style:QFP; MPU Core Size:16bitRoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, QFP-80; Product Range:HCS12 Microcontrollers; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:12KB; No. of Pins:80Pins; MCU Case Style:QFP; MPU Core Size:16bitRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S12DG256CFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12DG256CFUE
Microcontrollers MC9S12DG256CFUE
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S12DG256CFUE 022999-MC9S12DG256CFUE MC9S12DG256CFUE-ND MC9S12DG256CFUE MC9S12DG256CFUE MC9S12DG256CFUE MC9S12DG256CFUE 70K3260 MC9S12DG256CFUE
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12DG256CFUE Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Qfp-80; Product Range Nxp Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 12 KB 256 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM 4 KB 4 KB 256 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRL33MHAKXQLA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers