NXP Semiconductors Microcontrollers MC9S12DG256CCPV

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12DG256CCPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12DG256CCPV-ND
Microcontrollers MC9S12DG256CCPV-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12DG256CCPV - 208114-MC9S12DG256CCPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DG256CCPV
208114-MC9S12DG256CCPV
Embedded - Embedded - Microcontrollers - MC9S12DG256CCPV 208114-MC9S12DG256CCPV
Manufacturer: NXP Win Source Part Number: 208114-MC9S12DG256CC PV Packaging: Tray Core Processor: HCS12 Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 12K x 8

Manufacturer: NXP
Win Source Part Number: 208114-MC9S12DG256CCPV
Packaging: Tray
Core Processor: HCS12
Number of I/O: 91
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12DG256CCPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12DG256CCPV
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12DG256CCPV
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DG256CCPV from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG256CCPV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12DG256CCPV from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG256CCPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12DG256CCPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12DG256CCPV
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12DG256CCPV
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site
Embedded - Microcontrollers - MC9S12DG256CCPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12DG256CCPV
Embedded - Microcontrollers MC9S12DG256CCPV
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12DG256CCPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DG256CCPV
Microcontrollers MC9S12DG256CCPV
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12DG256CCPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DG256CCPV
Microcontrollers MC9S12DG256CCPV
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12DG256CCPV-ND 208114-MC9S12DG256CCPV 685-MC9S12DG256CCPV MC9S12DG256CCPV MC9S12DG256CCPV MC9S12DG256CCPV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12DG256CCPV 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x10b
RAM 12 KB 256 KB 12 KB 12 KB 12 KB
ROM 256 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - C167CRLMHAFXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
7 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details