NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12DG128VPV MC9S12DG128VPV

Description
Manufacturer: NXP Win Source Part Number: 719393-MC9S12DG128VP V Packaging: Tray Mounting Style: SMD Core Processor: HCS12 Speed: 25MHz Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits Supplier Device Package: 112-LQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 112-LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MC9S12DG128 Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 91 Date RAM Size: 8K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 719393-MC9S12DG128VP V Packaging: Tray Mounting Style: SMD Core Processor: HCS12 Speed: 25MHz Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits Supplier Device Package: 112-LQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 112-LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MC9S12DG128 Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 91 Date RAM Size: 8K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12DG128VPV - 719393-MC9S12DG128VPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DG128VPV
719393-MC9S12DG128VPV
Embedded - Embedded - Microcontrollers - MC9S12DG128VPV 719393-MC9S12DG128VPV
Manufacturer: NXP Win Source Part Number: 719393-MC9S12DG128VP V Packaging: Tray Mounting Style: SMD Core Processor: HCS12 Speed: 25MHz Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits Supplier Device Package: 112-LQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 112-LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MC9S12DG128 Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 91 Date RAM Size: 8K x 8

Manufacturer: NXP
Win Source Part Number: 719393-MC9S12DG128VPV
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12
Speed: 25MHz
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Supply Voltage: 2.35V ~ 5.25V
Categories: Integrated Circuits
Supplier Device Package: 112-LQFP (20x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 112-LQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: MC9S12DG128
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 91
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - MC9S12DG128VPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12DG128VPV-ND
Microcontrollers MC9S12DG128VPV-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-MC9S12DG128VPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MC9S12DG128VPV
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MC9S12DG128VPV
IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC9S12DG128VPV from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG128VPV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC9S12DG128VPV from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG128VPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12DG128VPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DG128VPV
Microcontrollers MC9S12DG128VPV
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12DG128VPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12DG128VPV
Embedded - Microcontrollers MC9S12DG128VPV
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12DG128VPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12DG128VPV
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12DG128VPV
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 719393-MC9S12DG128VPV MC9S12DG128VPV-ND 685-MC9S12DG128VPV MC9S12DG128VPV MC9S12DG128VPV MC9S12DG128VPV
Product Name Embedded - Embedded - Microcontrollers - MC9S12DG128VPV Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
 - 51-41965Z01 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details