NXP Semiconductors Microcontrollers MC9S12DG128CPVE

Description
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP112
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S12DG128CPVE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP112

Microcontroller, 16-Bit, FLASH, 25MHz, CMOS, PQFP112

Supplier's Site Datasheet
Microcontrollers - MC9S12DG128CPVE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12DG128CPVE-ND
Microcontrollers MC9S12DG128CPVE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-MC9S12DG128CPVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MC9S12DG128CPVE
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MC9S12DG128CPVE
IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC9S12DG128CPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG128CPVE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC9S12DG128CPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DG128CPVE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8134186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8134186P
Microcontrollers 8134186P
NXP MC9S12DG128CPVE Microcontroller

NXP MC9S12DG128CPVE Microcontroller

Supplier's Site
Microcontrollers - 8134186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8134186
Microcontrollers 8134186
NXP MC9S12DG128CPVE Microcontroller

NXP MC9S12DG128CPVE Microcontroller

Supplier's Site
Microcontrollers - 1697280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1697280
Microcontrollers 1697280
NXP MC9S12DG128CPVE Microcontroller

NXP MC9S12DG128CPVE Microcontroller

Supplier's Site
Embedded - Embedded - Microcontrollers - MC9S12DG128CPVE - 132221-MC9S12DG128CPVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DG128CPVE
132221-MC9S12DG128CPVE
Embedded - Embedded - Microcontrollers - MC9S12DG128CPVE 132221-MC9S12DG128CPVE
Manufacturer: NXP Win Source Part Number: 132221-MC9S12DG128CP VE Packaging: Tray Core Processor: HCS12 Number of I/O: 91 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 132221-MC9S12DG128CPVE
Packaging: Tray
Core Processor: HCS12
Number of I/O: 91
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12DG128CPVE
16-bit Microcontrollers - MCU MC9S12DG128CPVE
16-bit Microcontrollers - MCU 16 Bit 25MHz

16-bit Microcontrollers - MCU 16 Bit 25MHz

Buy Now Datasheet
Microcontrollers - MC9S12DG128CPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DG128CPVE
Microcontrollers MC9S12DG128CPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12DG128CPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12DG128CPVE
Microcontrollers MC9S12DG128CPVE
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MC9S12DG128CPVE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12DG128CPVE
Microcontrollers MC9S12DG128CPVE
MICROCONTROLLER, 16-BIT, FLASH,

MICROCONTROLLER, 16-BIT, FLASH,

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12DG128CPVE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12DG128CPVE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12DG128CPVE
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12DG128CPVE MC9S12DG128CPVE-ND 685-MC9S12DG128CPVE 8134186P 8134186 132221-MC9S12DG128CPVE MC9S12DG128CPVE MC9S12DG128CPVE MC9S12DG128CPVE MC9S12DG128CPVE MC9S12DG128CPVE
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12DG128CPVE 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Life Cycle Stage Active Active Active Active Active
ROM Type Flash Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP LFQP; Other; 112-LQFP Other; Tray QFP; Other; LQFP QFP; Other; Lqfp QFP; Other; 112-LQFP (20x20) QFP; Other; 112-LQFP QFP; Other; 112-LQFP Other; 112-LQFP
Clock Speed 25 MHz 50 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details