The MC9S12DB128MPVE is a 16-bit microcontroller designed for automotive multiplexing applications, featuring a Flash-based architecture. It includes a 16-bit CPU12, with memory options ranging from 32K to 512K bytes of Flash EEPROM, and up to 14K bytes of RAM. The device supports various on-chip peripherals, including two asynchronous serial communications interfaces (SCI), three serial peripheral interfaces (SPI), an IIC-bus, and multiple analog-to-digital converters (ADC) with 10-bit resolution. The microcontroller is equipped with an enhanced capture timer (ECT), eight PWM channels, and up to five CAN 2.0 A/B compatible modules, making it suitable for complex automotive applications. It operates at frequencies up to 50 MHz and can function in both single-chip and expanded bus modes. The device is available in 112-pin LQFP and 80-pin QFP packages, with a wide operating temperature range of -40°C to 125°C. The inclusion of a phase-locked loop (PLL) allows for adjustable power consumption and performance, enhancing its versatility for various project requirements.
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC9S12DB128MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DB128MPVE can be used for catalog matching and distributor lookup.
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
IC MCU 16BIT 128KB FLASH 112LQFP
IC MCU 16BIT 128KB FLASH 112LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S12DB128MPVE-ND | 685-MC9S12DB128MPVE | MC9S12DB128MPVE | MC9S12DB128MPVE | MC9S12DB128MPVE |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |