NXP Semiconductors 16-bit 16BIT 64KB Embedded Microcontroller MCU MC9S12D64MPVE

Description
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP112
Request a Quote
Description
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP112
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S12D64MPVE is a 16-bit microcontroller from Quarktwin Technology Ltd., part of the HCS12 family. It operates at a maximum frequency of 25 MHz and features 64 KB of FLASH memory, which is organized as 64K x 8. The device is housed in a 112-pin LQFP package, measuring 20x20 mm. It is designed for a variety of applications requiring reliable performance and efficient processing capabilities. The microcontroller includes multiple I/O ports, integrated peripherals, and supports various communication protocols, making it suitable for embedded systems development. Its specifications and features make it a viable option for engineers looking for a robust microcontroller solution.

Datasheet Summary
Powered by GS/AI

The MC9S12D64MPVE is a 16-bit microcontroller from Quarktwin Technology Ltd., part of the HCS12 family. It operates at a maximum frequency of 25 MHz and features 64 KB of FLASH memory, which is organized as 64K x 8. The device is housed in a 112-pin LQFP package, measuring 20x20 mm. It is designed for a variety of applications requiring reliable performance and efficient processing capabilities. The microcontroller includes multiple I/O ports, integrated peripherals, and supports various communication protocols, making it suitable for embedded systems development. Its specifications and features make it a viable option for engineers looking for a robust microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
 - MC9S12D64MPVE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP112

Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP112

Supplier's Site Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-MC9S12D64MPVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-MC9S12D64MPVE
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-MC9S12D64MPVE
IC MCU 16BIT 64KB FLASH 112LQFP Product overview: MC9S12D64MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12D64MPVE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 112LQFP Product overview: MC9S12D64MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12D64MPVE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12D64MPVE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12D64MPVE-ND
Microcontrollers MC9S12D64MPVE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S12D64MPVE - 022996-MC9S12D64MPVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12D64MPVE
022996-MC9S12D64MPVE
Embedded - Embedded - Microcontrollers - MC9S12D64MPVE 022996-MC9S12D64MPVE
Manufacturer: NXP Win Source Part Number: 022996-MC9S12D64MPVE Packaging: Tray Core Processor: HCS12 Number of I/O: 91 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 112-LQFP (20x20) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 022996-MC9S12D64MPVE
Packaging: Tray
Core Processor: HCS12
Number of I/O: 91
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 112-LQFP (20x20)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12D64MPVE
16-bit Microcontrollers - MCU MC9S12D64MPVE
16-bit Microcontrollers - MCU 64K FLASH HCS12 MCU

16-bit Microcontrollers - MCU 64K FLASH HCS12 MCU

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12D64MPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12D64MPVE
Embedded - Microcontrollers MC9S12D64MPVE
IC MCU 16BIT 64KB FLASH 112LQFP

IC MCU 16BIT 64KB FLASH 112LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12D64MPVE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12D64MPVE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12D64MPVE
IC MCU 16BIT 64KB FLASH 112LQFP

IC MCU 16BIT 64KB FLASH 112LQFP

Supplier's Site
Microcontrollers - MC9S12D64MPVE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12D64MPVE
Microcontrollers MC9S12D64MPVE
IC MCU 16BIT 64KB FLASH 112LQFP

IC MCU 16BIT 64KB FLASH 112LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12D64MPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12D64MPVE
Microcontrollers MC9S12D64MPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12D64MPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12D64MPVE
Microcontrollers MC9S12D64MPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp - 70K3285 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp
70K3285
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp 70K3285
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-112; Product Range:HCS12 Family S12D Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:112Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-112; Product Range:HCS12 Family S12D Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:112Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12D64MPVE 685-MC9S12D64MPVE MC9S12D64MPVE-ND 022996-MC9S12D64MPVE MC9S12D64MPVE MC9S12D64MPVE MC9S12D64MPVE MC9S12D64MPVE MC9S12D64MPVE 70K3285
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S12D64MPVE 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-112; Product Range Nxp
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP112 Other; Tray LFQP; Other; 112-LQFP QFP; Other; 112-LQFP (20x20) Other; 112-LQFP QFP; Other; 112-LQFP QFP; Other; 112-LQFP
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers