NXP Semiconductors Microcontrollers MC9S12D64MFU

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12D64MFU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12D64MFU-ND
Microcontrollers MC9S12D64MFU-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-MC9S12D64MFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-MC9S12D64MFU
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-MC9S12D64MFU
IC MCU 16BIT 64KB FLASH 80QFP Product overview: MC9S12D64MFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12D64MFU can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80QFP Product overview: MC9S12D64MFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12D64MFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12D64MFU - 739895-MC9S12D64MFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12D64MFU
739895-MC9S12D64MFU
Embedded - Embedded - Microcontrollers - MC9S12D64MFU 739895-MC9S12D64MFU
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 739895-MC9S12D64MFU Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Reference case: QFP Reference Date Code: 0444+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 739895-MC9S12D64MFU
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Reference case: QFP
Reference Date Code: 0444+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - MC9S12D64MFU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12D64MFU
Microcontrollers MC9S12D64MFU
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12D64MFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12D64MFU
Embedded - Microcontrollers MC9S12D64MFU
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12D64MFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12D64MFU
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12D64MFU
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site
Microcontrollers - MC9S12D64MFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12D64MFU
Microcontrollers MC9S12D64MFU
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12D64MFU-ND 685-MC9S12D64MFU 739895-MC9S12D64MFU MC9S12D64MFU MC9S12D64MFU MC9S12D64MFU MC9S12D64MFU
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12D64MFU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x10b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details