NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12C64MFAE MC9S12C64MFAE

Description
Manufacturer: NXP Win Source Part Number: 141585-MC9S12C64MFAE Packaging: Tray Core Processor: HCS12 Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 141585-MC9S12C64MFAE Packaging: Tray Core Processor: HCS12 Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12C64MFAE - 141585-MC9S12C64MFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C64MFAE
141585-MC9S12C64MFAE
Embedded - Embedded - Microcontrollers - MC9S12C64MFAE 141585-MC9S12C64MFAE
Manufacturer: NXP Win Source Part Number: 141585-MC9S12C64MFAE Packaging: Tray Core Processor: HCS12 Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 141585-MC9S12C64MFAE
Packaging: Tray
Core Processor: HCS12
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-MC9S12C64MFAE
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-MC9S12C64MFAE
IC MCU 16BIT 64KB FLASH 48LQFP Product overview: MC9S12C64MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C64MFAE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48LQFP Product overview: MC9S12C64MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C64MFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S12C64MFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12C64MFAE-ND
Microcontrollers MC9S12C64MFAE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12C64MFAE
16-bit Microcontrollers - MCU MC9S12C64MFAE
16-bit Microcontrollers - MCU 9S12C64 (KOI)

16-bit Microcontrollers - MCU 9S12C64 (KOI)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12C64MFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C64MFAE
Embedded - Microcontrollers MC9S12C64MFAE
IC MCU 16BIT 64KB FLASH 48LQFP

IC MCU 16BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12C64MFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C64MFAE
Microcontrollers MC9S12C64MFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S12C64MFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C64MFAE
Microcontrollers MC9S12C64MFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-48; Product Range Nxp - 70K3238 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-48; Product Range Nxp
70K3238
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-48; Product Range Nxp 70K3238
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-48; Product Range:HCS12 Family S12C Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:48Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-48; Product Range:HCS12 Family S12C Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12C64MFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12C64MFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12C64MFAE
IC MCU 16BIT 64KB FLASH 48LQFP

IC MCU 16BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 141585-MC9S12C64MFAE 685-MC9S12C64MFAE MC9S12C64MFAE-ND MC9S12C64MFAE MC9S12C64MFAE MC9S12C64MFAE 70K3238 MC9S12C64MFAE
Product Name Embedded - Embedded - Microcontrollers - MC9S12C64MFAE 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-48; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded Microcontroller MCU - 685-A2C02235000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers