NXP Semiconductors 16-bit 16BIT 32KB Embedded Microcontroller MCU MC9S12C32MFAE16

Description
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12C32MFAE16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32MFAE16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12C32MFAE16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32MFAE16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-MC9S12C32MFAE16
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-MC9S12C32MFAE16
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12C32MFAE16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32MFAE16 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC9S12C32MFAE16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32MFAE16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MC9S12C32MFAE16 - 1220530-MC9S12C32MFAE16 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC9S12C32MFAE16
1220530-MC9S12C32MFAE16
Newest Parts - MC9S12C32MFAE16 1220530-MC9S12C32MFAE16
Manufacturer: NXP Win Source Part Number: 1220530-MC9S12C32MFA E16 Packaging: Tray Mounting Style: SMD Core Processor: HCS12 Speed: 16MHz Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: MC9S12C32 Manufacturer Pack Quantity: 1,250 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 31 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 1220530-MC9S12C32MFAE16
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12
Speed: 16MHz
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.35V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S12C32
Manufacturer Pack Quantity: 1,250
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 31
Date RAM Size: 2K x 8

Buy Now
Microcontrollers - MC9S12C32MFAE16-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12C32MFAE16-ND
Microcontrollers MC9S12C32MFAE16-ND
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12C32MFAE16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12C32MFAE16
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12C32MFAE16
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12C32MFAE16
16-bit Microcontrollers - MCU MC9S12C32MFAE16
16-bit Microcontrollers - MCU GOLDFISH

16-bit Microcontrollers - MCU GOLDFISH

Buy Now Datasheet
Microcontrollers - MC9S12C32MFAE16 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12C32MFAE16
Microcontrollers MC9S12C32MFAE16
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12C32MFAE16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C32MFAE16
Microcontrollers MC9S12C32MFAE16
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S12C32MFAE16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C32MFAE16
Microcontrollers MC9S12C32MFAE16
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) - 568-MC9S12C32MFAE16 - Utmel Electronic Limited
Hong Kong, China
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
568-MC9S12C32MFAE16
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) 568-MC9S12C32MFAE16
HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S12C32MFAE16 1220530-MC9S12C32MFAE16 MC9S12C32MFAE16-ND MC9S12C32MFAE16 MC9S12C32MFAE16 MC9S12C32MFAE16 MC9S12C32MFAE16 568-MC9S12C32MFAE16
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Newest Parts - MC9S12C32MFAE16 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers HCS12 HCS12 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 50 MHz
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.35 to 5.5 volts 2.35 to 5.5 volts 2.35 to 5.5 volts 5.5 to 2.35 volts 2.35 to 5.5 volts 2.5 volts
Serial Interface CAN/SCI/SPI CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details