NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12C32MFA25 MC9S12C32MFA25

Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078012-MC9S12C32MFA 25 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: CAN, SCI, SPI RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 25 MHz Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 31 Number of Timers/Counters: 8
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078012-MC9S12C32MFA 25 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: CAN, SCI, SPI RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 25 MHz Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 31 Number of Timers/Counters: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12C32MFA25 - 1078012-MC9S12C32MFA25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C32MFA25
1078012-MC9S12C32MFA25
Embedded - Embedded - Microcontrollers - MC9S12C32MFA25 1078012-MC9S12C32MFA25
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078012-MC9S12C32MFA 25 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: CAN, SCI, SPI RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 25 MHz Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 31 Number of Timers/Counters: 8

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078012-MC9S12C32MFA25
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 32 kB
Interface: CAN, SCI, SPI
RAM Size: 2 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 25 MHz
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 31
Number of Timers/Counters: 8

Buy Now
16-bit 32KB 2.5V 5V Embedded Microcontroller MCU - 685-MC9S12C32MFA25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32KB 2.5V 5V Embedded Microcontroller MCU
685-MC9S12C32MFA25
16-bit 32KB 2.5V 5V Embedded Microcontroller MCU 685-MC9S12C32MFA25
MCU 16-bit HCS12 CISC 32KB Flash 2.5V/5V 48-Pin LQFP Product overview: MC9S12C32MFA25 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 2.5V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 2.5V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32MFA25 can be used for catalog matching and distributor lookup.

MCU 16-bit HCS12 CISC 32KB Flash 2.5V/5V 48-Pin LQFP Product overview: MC9S12C32MFA25 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 2.5V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 2.5V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C32MFA25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1078012-MC9S12C32MFA25 685-MC9S12C32MFA25
Product Name Embedded - Embedded - Microcontrollers - MC9S12C32MFA25 16-bit 32KB 2.5V 5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 8
RAM 0.0020 KB 2 KB
Serial Interface CAN; SPI; SCI; CAN, SCI, SPI CAN, SCI, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers