NXP Semiconductors 16-bit 16BIT 128KB Embedded Microcontroller MCU MC9S12C128CFU

Description
IC MCU 16BIT 128KB FLASH 80QFP Product overview: MC9S12C128CFU from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C128CFU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 80QFP Product overview: MC9S12C128CFU from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C128CFU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-MC9S12C128CFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MC9S12C128CFU
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MC9S12C128CFU
IC MCU 16BIT 128KB FLASH 80QFP Product overview: MC9S12C128CFU from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C128CFU can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80QFP Product overview: MC9S12C128CFU from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C128CFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12C128CFU - 074773-MC9S12C128CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C128CFU
074773-MC9S12C128CFU
Embedded - Embedded - Microcontrollers - MC9S12C128CFU 074773-MC9S12C128CFU
Manufacturer: NXP Win Source Part Number: 074773-MC9S12C128CFU Packaging: Tray Core Processor: HCS12 Number of I/O: 60 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 074773-MC9S12C128CFU
Packaging: Tray
Core Processor: HCS12
Number of I/O: 60
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S12C128CFU 074773-MC9S12C128CFU
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12C128CFU
Data Bus 16 Bit 16 Bit
RAM 4 KB 128 KB
Package Type Other; Tray QFP; Other; 80-QFP (14x14)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers