NXP Semiconductors Microcontrollers MC9S12C128CFAE

Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S12C128CFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S12C128CFAE-ND
Microcontrollers MC9S12C128CFAE-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MC9S12C128CFAE
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MC9S12C128CFAE
IC MCU 16BIT 128KB FLASH 48LQFP Product overview: MC9S12C128CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C128CFAE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48LQFP Product overview: MC9S12C128CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12C128CFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12C128CFAE - 788153-MC9S12C128CFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C128CFAE
788153-MC9S12C128CFAE
Embedded - Embedded - Microcontrollers - MC9S12C128CFAE 788153-MC9S12C128CFAE
Manufacturer: NXP Win Source Part Number: 788153-MC9S12C128CFA E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.5 V Family Name: MC9S12C128 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): R5F10DGCLFB; R5F10DGCLFB#V0; R5F10DGCLFB#X0; M30262F6GP#HU7; Introduction Date: June 28, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 788153-MC9S12C128CFAE
Series: HCS12
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HCS12
Speed: 25MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35 V ~ 5.5 V
Family Name: MC9S12C128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): R5F10DGCLFB; R5F10DGCLFB#V0; R5F10DGCLFB#X0; M30262F6GP#HU7;
Introduction Date: June 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12C128CFAE
16-bit Microcontrollers - MCU MC9S12C128CFAE
16-bit Microcontrollers - MCU 9S12C128 (KOI) - EPP

16-bit Microcontrollers - MCU 9S12C128 (KOI) - EPP

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-48; Product Range Nxp - 14M6126 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-48; Product Range Nxp
14M6126
Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-48; Product Range Nxp 14M6126
MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-48; Product Range:HCS12 Family S12C Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:48Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-48; Product Range:HCS12 Family S12C Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S12C128CFAE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12C128CFAE
Microcontrollers MC9S12C128CFAE
IC MCU 16BIT 128KB FLASH 48LQFP

IC MCU 16BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12C128CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12C128CFAE
Microcontrollers MC9S12C128CFAE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12C128CFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C128CFAE
Embedded - Microcontrollers MC9S12C128CFAE
IC MCU 16BIT 128KB FLASH 48LQFP

IC MCU 16BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12C128CFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12C128CFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12C128CFAE
IC MCU 16BIT 128KB FLASH 48LQFP

IC MCU 16BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S12C128CFAE-ND 685-MC9S12C128CFAE 788153-MC9S12C128CFAE MC9S12C128CFAE 14M6126 MC9S12C128CFAE MC9S12C128CFAE MC9S12C128CFAE MC9S12C128CFAE
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12C128CFAE 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, Hcs12, 25Mhz, Lqfp-48; Product Range Nxp Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details