NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S12A64CFU MC9S12A64CFU

Description
Manufacturer: NXP Win Source Part Number: 074771-MC9S12A64CFU Packaging: Tray Core Processor: HCS12 Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074771-MC9S12A64CFU Packaging: Tray Core Processor: HCS12 Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12A64CFU - 074771-MC9S12A64CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12A64CFU
074771-MC9S12A64CFU
Embedded - Embedded - Microcontrollers - MC9S12A64CFU 074771-MC9S12A64CFU
Manufacturer: NXP Win Source Part Number: 074771-MC9S12A64CFU Packaging: Tray Core Processor: HCS12 Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.35 V to 5.25 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 074771-MC9S12A64CFU
Packaging: Tray
Core Processor: HCS12
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.35 V to 5.25 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
Automotive 16-bit 64KB 2.5V Embedded Microcontroller MCU - 685-MC9S12A64CFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 64KB 2.5V Embedded Microcontroller MCU
685-MC9S12A64CFU
Automotive 16-bit 64KB 2.5V Embedded Microcontroller MCU 685-MC9S12A64CFU
MCU 16-bit HCS12 CISC 64KB Flash 2.5V/5V Automotive AEC-Q100 80-Pin PQFP Tray Product overview: MC9S12A64CFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 64KB, 2.5V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 64KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12A64CFU can be used for catalog matching and distributor lookup.

MCU 16-bit HCS12 CISC 64KB Flash 2.5V/5V Automotive AEC-Q100 80-Pin PQFP Tray Product overview: MC9S12A64CFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 64KB, 2.5V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 64KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12A64CFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 074771-MC9S12A64CFU 685-MC9S12A64CFU
Product Name Embedded - Embedded - Microcontrollers - MC9S12A64CFU Automotive 16-bit 64KB 2.5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 25 MHz 25 MHz
RAM 64 KB 4 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details