HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 32KB FLASH 80QFP
IC MCU 16BIT 32KB FLASH 80QFP
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S12A32CFUER-ND | MC9S12A32CFUER | MC9S12A32CFUER | MC9S12A32CFUER |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 32 KB |