The MC9S12A256VPVE is a 16-bit microcontroller from Quarktwin Technology Ltd., part of the HCS12 family. It operates at a maximum frequency of 25 MHz and features 256 KB of FLASH memory, which is organized as 256K x 8 bits. The device is housed in a 112-pin LQFP package, measuring 20x20 mm. This microcontroller is designed for a variety of applications requiring reliable performance and efficient processing capabilities. It supports multiple communication interfaces and has integrated peripherals that enhance its versatility in embedded systems. The MC9S12A256VPVE is suitable for projects that demand a balance of processing power and memory capacity. Engineers considering this microcontroller should evaluate its specifications against their project requirements, particularly in terms of memory needs and processing speed.
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12A256VPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12A256VPVE can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs)- Embedded Microcontrollers
Series: HCS12
Speed: 25MHz
Speed: Tray
Package / Case: 112-LQFP
Supplier Device Package: 112-LQFP (20x20)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Connectivity: I²C, SCI, SPI
Peripherals: PWM, WDT
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
16-bit Microcontrollers - MCU BARRACUDA4 MOS13 L01Y
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
IC MCU 16BIT 256KB FLASH 112LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC9S12A256VPVE | MC9S12A256VPVE-ND | MC9S12A256VPVE | MC9S12A256VPVE | MC9S12A256VPVE | MC9S12A256VPVE | |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs)- Embedded Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 50 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | |||
| ROM | 4 KB | 256 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |