NXP Semiconductors 16-bit 16BIT 256KB Embedded Microcontroller MCU MC9S12A256MPVE

Description
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12A256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12A256MPVE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12A256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12A256MPVE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-MC9S12A256MPVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-MC9S12A256MPVE
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-MC9S12A256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12A256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12A256MPVE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 112LQFP Product overview: MC9S12A256MPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12A256MPVE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S12A256MPVE - 788150-MC9S12A256MPVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12A256MPVE
788150-MC9S12A256MPVE
Embedded - Embedded - Microcontrollers - MC9S12A256MPVE 788150-MC9S12A256MPVE
Manufacturer: NXP Win Source Part Number: 788150-MC9S12A256MPV E Series: HCS12 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: HCS12 Speed: 25MHz Package: 112-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 12K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 5.25 V Family Name: MC9S12A256 Categories: Integrated Circuits (ICs) Manufacturer Package: 112-LQFP (20x20) Alternative Parts (Cross-Reference): HD64F36094GFZWV; MC9S12A256MPV; Introduction Date: March 04, 2006 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788150-MC9S12A256MPVE
Series: HCS12
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: HCS12
Speed: 25MHz
Package: 112-LQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 91
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 12K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35 V ~ 5.25 V
Family Name: MC9S12A256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 112-LQFP (20x20)
Alternative Parts (Cross-Reference): HD64F36094GFZWV; MC9S12A256MPV;
Introduction Date: March 04, 2006
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 568-14831-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14831-ND
Microcontrollers 568-14831-ND
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MC9S12A256MPVE
16-bit Microcontrollers - MCU MC9S12A256MPVE
16-bit Microcontrollers - MCU BARRACUDA4 MOS13 L01Y

16-bit Microcontrollers - MCU BARRACUDA4 MOS13 L01Y

Buy Now Datasheet
Microcontrollers - MC9S12A256MPVE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12A256MPVE
Microcontrollers MC9S12A256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12A256MPVE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S12A256MPVE
Microcontrollers MC9S12A256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Microcontrollers - MC9S12A256MPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12A256MPVE
Microcontrollers MC9S12A256MPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - MC9S12A256MPVE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S12A256MPVE
Microcontrollers MC9S12A256MPVE
HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S12A256MPVE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S12A256MPVE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S12A256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site
Embedded - Microcontrollers - MC9S12A256MPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12A256MPVE
Embedded - Microcontrollers MC9S12A256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S12A256MPVE 788150-MC9S12A256MPVE 568-14831-ND MC9S12A256MPVE MC9S12A256MPVE MC9S12A256MPVE MC9S12A256MPVE MC9S12A256MPVE
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S12A256MPVE Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 12 KB 256 KB 12 KB 12 KB 12 KB 12 KB
ROM 4 KB 4 KB 256 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details