S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-SDIP
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDIP32
IC MCU 8BIT 8KB FLASH 32SDIP Product overview: MC9S08SV8CBM from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SV8CBM can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 1322596-MC9S08SV8CBM
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: S08
Speed: 40MHz
Standard Package: 17
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 32-SDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-SDIP (0.400", 10.16mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MC9S08
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-SDIP
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 32-SDIP
IC MCU 8BIT 8KB FLASH 32SDIP
IC MCU 8BIT 8KB FLASH 32SDIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08SV8CBM-ND | MC9S08SV8CBM | 685-MC9S08SV8CBM | 1322596-MC9S08SV8CBM | MC9S08SV8CBM | MC9S08SV8CBM | MC9S08SV8CBM |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 0.7680 KB | 0.7680 KB | 8 KB | 0.7680 KB | 768 KB | ||
| ROM | 8 KB |