The MC9S08SL8CTL is an 8-bit microcontroller featuring a 40 MHz HCS08 CPU, designed for a variety of embedded applications. It includes 8 KB of FLASH memory, which supports read, program, and erase operations across the full operating voltage and temperature range. The device also incorporates in-circuit programmable EEPROM and RAM, along with security features to protect memory contents. This microcontroller supports multiple power-saving modes, including two low-power stop modes and a reduced power wait mode, making it suitable for battery-operated devices. It offers a range of clock source options, including an external oscillator and an internal clock source with frequency-locked loop capabilities. The MC9S08SL8CTL is equipped with a variety of peripherals, such as a 16-channel, 10-bit ADC, multiple communication interfaces including SPI, IIC, and SCI, and a real-time counter. It provides 22 general-purpose I/O pins and 16 interrupt pins, enhancing its versatility for different applications. The package options include a 28-TSSOP form factor, making it suitable for compact designs.
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP
IC MCU 8BIT 8KB FLASH 28TSSOP Product overview: MC9S08SL8CTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SL8CTL can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 20MHz, CMOS, PDSO28
8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SG
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP
IC MCU 8BIT 8KB FLASH 28TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08SL8CTL-ND | 685-MC9S08SL8CTL | MC9S08SL8CTL | MC9S08SL8CTL | MC9S08SL8CTL | MC9S08SL8CTL |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 8 KB | 0.2560 KB |