NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08SL16CTL MC9S08SL16CTL

Description
Manufacturer: NXP Win Source Part Number: 926448-MC9S08SL16CTL Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP Core Processor: S08 Speed: 40MHz Package: Tray Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926448-MC9S08SL16CTL Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP Core Processor: S08 Speed: 40MHz Package: Tray Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08SL16CTL - 926448-MC9S08SL16CTL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SL16CTL
926448-MC9S08SL16CTL
Embedded - Embedded - Microcontrollers - MC9S08SL16CTL 926448-MC9S08SL16CTL
Manufacturer: NXP Win Source Part Number: 926448-MC9S08SL16CTL Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP Core Processor: S08 Speed: 40MHz Package: Tray Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926448-MC9S08SL16CTL
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP
Core Processor: S08
Speed: 40MHz
Package: Tray
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MC9S08SL16CTL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08SL16CTL-ND
Microcontrollers MC9S08SL16CTL-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08SL16CTL
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08SL16CTL
IC MCU 8BIT 16KB FLASH 28TSSOP Product overview: MC9S08SL16CTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SL16CTL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28TSSOP Product overview: MC9S08SL16CTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SL16CTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC9S08SL16CTL - Rochester Electronics
Newburyport, MA, United States
S08SL 8-bit MCU, S08 core, 16KB Flash, 40MHz, SOP 28

S08SL 8-bit MCU, S08 core, 16KB Flash, 40MHz, SOP 28

Supplier's Site Datasheet
Microcontrollers - MC9S08SL16CTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SL16CTL
Microcontrollers MC9S08SL16CTL
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08SL16CTL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08SL16CTL
Microcontrollers MC9S08SL16CTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08SL16CTL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SL16CTL
Embedded - Microcontrollers MC9S08SL16CTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SL16CTL
8-bit Microcontrollers - MCU MC9S08SL16CTL
8-bit Microcontrollers - MCU 9S08 UC W/ 16K 0.25UM SG

8-bit Microcontrollers - MCU 9S08 UC W/ 16K 0.25UM SG

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SL16CTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SL16CTL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SL16CTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926448-MC9S08SL16CTL MC9S08SL16CTL-ND 685-MC9S08SL16CTL MC9S08SL16CTL MC9S08SL16CTL MC9S08SL16CTL MC9S08SL16CTL MC9S08SL16CTL MC9S08SL16CTL
Product Name Embedded - Embedded - Microcontrollers - MC9S08SL16CTL Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 256 KB 16 KB 0.2560 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers