NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08SH8CSC MC9S08SH8CSC

Description
Manufacturer: NXP Win Source Part Number: 1074376-MC9S08SH8CSC Packaging: Tube/Rail Core Processor: S08 Number of I/O: 5 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1074376-MC9S08SH8CSC Packaging: Tube/Rail Core Processor: S08 Number of I/O: 5 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08SH8CSC - 1074376-MC9S08SH8CSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SH8CSC
1074376-MC9S08SH8CSC
Embedded - Embedded - Microcontrollers - MC9S08SH8CSC 1074376-MC9S08SH8CSC
Manufacturer: NXP Win Source Part Number: 1074376-MC9S08SH8CSC Packaging: Tube/Rail Core Processor: S08 Number of I/O: 5 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1074376-MC9S08SH8CSC
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 5
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08SH8CSC
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08SH8CSC
IC MCU 8BIT 8KB FLASH 8SOIC Product overview: MC9S08SH8CSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH8CSC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 8SOIC Product overview: MC9S08SH8CSC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH8CSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08SH8CSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08SH8CSC-ND
Microcontrollers MC9S08SH8CSC-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08SH8CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH8CSC
Microcontrollers MC9S08SH8CSC
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08SH8CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH8CSC
Microcontrollers MC9S08SH8CSC
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SH8CSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SH8CSC
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SH8CSC
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site
Embedded - Microcontrollers - MC9S08SH8CSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SH8CSC
Embedded - Microcontrollers MC9S08SH8CSC
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - MC9S08SH8CSC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08SH8CSC
Microcontrollers MC9S08SH8CSC
IC MCU 8BIT 8KB FLASH 8SOIC

IC MCU 8BIT 8KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SH8CSC
8-bit Microcontrollers - MCU MC9S08SH8CSC
8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF

8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1074376-MC9S08SH8CSC 685-MC9S08SH8CSC MC9S08SH8CSC-ND MC9S08SH8CSC MC9S08SH8CSC MC9S08SH8CSC MC9S08SH8CSC MC9S08SH8CSC
Product Name Embedded - Embedded - Microcontrollers - MC9S08SH8CSC 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7285AT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details