The MC9S08SH8 is an 8-bit microcontroller from Freescale Semiconductor, featuring 8KB of flash memory and packaged in a 24 QFN format. It is designed for embedded applications requiring efficient processing capabilities in a compact form factor. The device supports various peripheral interfaces, making it suitable for a range of applications. The transition from gold wire to copper wire in its packaging may affect thermal and electrical performance, which should be considered during design. This microcontroller is part of a broader series that offers flexibility and scalability for different project requirements.
Manufacturer: NXP
Win Source Part Number: 926447-MC9S08SH8CFK
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 24-QFN-EP (4x4)
Core Processor: S08
Speed: 40MHz
Package: Tray
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN-EP (4x4)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14119, 935324234557, MC9S08SH8CFK-ND
IC MCU 8BIT 8KB FLASH 24QFN Product overview: MC9S08SH8CFK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH8CFK can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 24-QFN-EP (4x4)
8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 24-QFN-EP (4x4)
IC MCU 8BIT 8KB FLASH 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 926447-MC9S08SH8CFK | 685-MC9S08SH8CFK | 568-14119-ND | MC9S08SH8CFK | MC9S08SH8CFK | MC9S08SH8CFK |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08SH8CFK | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |