Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQCC24
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)
IC MCU 8BIT 4KB FLASH 24QFN
IC MCU 8BIT 4KB FLASH 24QFN
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08SH4MFK | MC9S08SH4MFK-ND | MC9S08SH4MFK | MC9S08SH4MFK | MC9S08SH4MFK |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | Other; LCC24 | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz |