NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SH4CFK

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1322137-MC9S08SH4CFK Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: S08 Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 68 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: NXPNXPMC9S08SH4CFK,2 156-MC9S08SH4CFK Base Product Number: MC9S08
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1322137-MC9S08SH4CFK Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: S08 Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 68 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: NXPNXPMC9S08SH4CFK,2 156-MC9S08SH4CFK Base Product Number: MC9S08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322137-MC9S08SH4CFK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322137-MC9S08SH4CFK
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322137-MC9S08SH4CFK
Manufacturer: NXP USA Inc. Win Source Part Number: 1322137-MC9S08SH4CFK Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: S08 Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 68 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: NXPNXPMC9S08SH4CFK,2 156-MC9S08SH4CFK Base Product Number: MC9S08

Manufacturer: NXP USA Inc.
Win Source Part Number: 1322137-MC9S08SH4CFK
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: S08
Speed: 40MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 68
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: NXPNXPMC9S08SH4CFK,2156-MC9S08SH4CFK
Base Product Number: MC9S08

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08SH4CFK
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08SH4CFK
IC MCU 8BIT 4KB FLASH 24QFN Product overview: MC9S08SH4CFK from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH4CFK can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 24QFN Product overview: MC9S08SH4CFK from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH4CFK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-13764-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13764-ND
Microcontrollers 568-13764-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SH4CFK
8-bit Microcontrollers - MCU MC9S08SH4CFK
8-bit Microcontrollers - MCU 9S08 UC W/4K 0.25UM SGF

8-bit Microcontrollers - MCU 9S08 UC W/4K 0.25UM SGF

Buy Now Datasheet
Microcontrollers - MC9S08SH4CFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH4CFK
Microcontrollers MC9S08SH4CFK
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - MC9S08SH4CFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH4CFK
Microcontrollers MC9S08SH4CFK
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - MC9S08SH4CFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH4CFK
Microcontrollers MC9S08SH4CFK
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 24-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - MC9S08SH4CFK - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08SH4CFK
Microcontrollers MC9S08SH4CFK
IC MCU 8BIT 4KB FLASH 24QFN

IC MCU 8BIT 4KB FLASH 24QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08SH4CFK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SH4CFK
Embedded - Microcontrollers MC9S08SH4CFK
IC MCU 8BIT 4KB FLASH 24QFN

IC MCU 8BIT 4KB FLASH 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322137-MC9S08SH4CFK 685-MC9S08SH4CFK 568-13764-ND MC9S08SH4CFK MC9S08SH4CFK MC9S08SH4CFK MC9S08SH4CFK
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details