The MC9S08SH32CTL is an 8-bit microcontroller featuring a 40 MHz HCS08 CPU, designed for a variety of embedded applications. It includes 32 KB of FLASH memory for program storage and RAM for data handling, along with security features to protect against unauthorized access. The microcontroller supports multiple power-saving modes, making it suitable for low-power applications. Clock source options include an external oscillator and an internal clock source module, allowing for flexible frequency management. The device supports a wide range of peripherals, including a 16-channel, 10-bit ADC, analog comparators, and various communication interfaces such as SCI, SPI, and IIC. It also features 23 general-purpose I/O pins, with options for interrupt handling and configurable drive strength. The MC9S08SH32CTL is available in multiple package options, including 28-TSSOP and 28-SOIC, making it adaptable for different design requirements. Its comprehensive debugging support, including a single-wire background debug interface and on-chip emulation, facilitates development and testing. This microcontroller is suitable for engineers looking for a versatile and efficient solution for their embedded system projects.
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: MC9S08SH32CTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH32CTL can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747354-MC9S08SH32CTL
Manufacturer Homepage: www.freescale.com
Reference case: TSSOP28
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 32KB FLASH 28TSSOP
IC MCU 8BIT 32KB FLASH 28TSSOP
IC MCU 8BIT 32KB FLASH 28TSSOP
8-bit Microcontrollers - MCU S08 32K FLASH
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, TSSOP-28; Product Range:S08 Family S08SH Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:TSSOP; No. of I/O s:23I/O s RoHS Compliant: Yes
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08SH32CTL-ND | 685-MC9S08SH32CTL | 747354-MC9S08SH32CTL | MC9S08SH32CTL | MC9S08SH32CTL | MC9S08SH32CTL | MC9S08SH32CTL | 89M1993 | MC9S08SH32CTL |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC9S08SH32CTL | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, S08, 40Mhz, Tssop-28; Product Range Nxp | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 16x10b | ||||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 32 KB |