NXP Semiconductors 8-bit 8BIT 16KB Embedded Microcontroller MCU MC9S08SH16CWL

Description
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: MC9S08SH16CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH16CWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: MC9S08SH16CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH16CWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-MC9S08SH16CWL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08SH16CWL
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08SH16CWL
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: MC9S08SH16CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH16CWL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SOIC Product overview: MC9S08SH16CWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH16CWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08SH16CWL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08SH16CWL-ND
Microcontrollers MC9S08SH16CWL-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08SH16CWL - 883910-MC9S08SH16CWL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SH16CWL
883910-MC9S08SH16CWL
Embedded - Embedded - Microcontrollers - MC9S08SH16CWL 883910-MC9S08SH16CWL
Manufacturer: NXP Win Source Part Number: 883910-MC9S08SH16CWL Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC Core Processor: S08 Speed: 40MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883910-MC9S08SH16CWL
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC
Core Processor: S08
Speed: 40MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SH16CWL
8-bit Microcontrollers - MCU MC9S08SH16CWL
8-bit Microcontrollers - MCU S08 16K FLASH

8-bit Microcontrollers - MCU S08 16K FLASH

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08SH16CWL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SH16CWL
Embedded - Microcontrollers MC9S08SH16CWL
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - MC9S08SH16CWL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08SH16CWL
Microcontrollers MC9S08SH16CWL
MC9S08SH - MICROCONTROLLER, 8-BI

MC9S08SH - MICROCONTROLLER, 8-BI

Supplier's Site
Microcontrollers - MC9S08SH16CWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH16CWL
Microcontrollers MC9S08SH16CWL
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MC9S08SH16CWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH16CWL
Microcontrollers MC9S08SH16CWL
HCS08 - Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

HCS08 - Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SH16CWL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SH16CWL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SH16CWL
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08SH16CWL MC9S08SH16CWL-ND 883910-MC9S08SH16CWL MC9S08SH16CWL MC9S08SH16CWL MC9S08SH16CWL MC9S08SH16CWL MC9S08SH16CWL MC9S08SH16CWL
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08SH16CWL 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C00568200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers