NXP Semiconductors Microcontrollers MC9S08SH16CTGR

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-15014-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15014-2-ND
Microcontrollers 568-15014-2-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08SH16CTGR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08SH16CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP Product overview: MC9S08SH16CTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH16CTGR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 16TSSOP Product overview: MC9S08SH16CTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SH16CTGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC9S08SH16CTGR - 926444-MC9S08SH16CTGR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SH16CTGR
926444-MC9S08SH16CTGR
Embedded - Embedded - Microcontrollers - MC9S08SH16CTGR 926444-MC9S08SH16CTGR
Manufacturer: NXP Win Source Part Number: 926444-MC9S08SH16CTG R Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP Core Processor: S08 Speed: 40MHz Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-15014-6, MC9S08SH16CTGR-ND, 935318383534, 568-15014-1, 568-15014-2

Manufacturer: NXP
Win Source Part Number: 926444-MC9S08SH16CTGR
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP
Core Processor: S08
Speed: 40MHz
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-15014-6, MC9S08SH16CTGR-ND, 935318383534, 568-15014-1, 568-15014-2

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08SH16CTGR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SH16CTGR
Embedded - Microcontrollers MC9S08SH16CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SH16CTGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SH16CTGR
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SH16CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site
Microcontrollers - MC9S08SH16CTGR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08SH16CTGR
Microcontrollers MC9S08SH16CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site Datasheet
IC MCU 8BIT 16KB FLASH 16TSSOP - 568-MC9S08SH16CTGR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 16TSSOP
568-MC9S08SH16CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP 568-MC9S08SH16CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site
Microcontrollers - MC9S08SH16CTGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SH16CTGR
Microcontrollers MC9S08SH16CTGR
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SH16CTGR
8-bit Microcontrollers - MCU MC9S08SH16CTGR
8-bit Microcontrollers - MCU S08 16K FLASH

8-bit Microcontrollers - MCU S08 16K FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-15014-2-ND 685-MC9S08SH16CTGR 926444-MC9S08SH16CTGR MC9S08SH16CTGR MC9S08SH16CTGR MC9S08SH16CTGR 568-MC9S08SH16CTGR MC9S08SH16CTGR MC9S08SH16CTGR
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC9S08SH16CTGR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 16KB FLASH 16TSSOP Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details