NXP Semiconductors Microcontrollers MC9S08SF4MTJ

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08SF4MTJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08SF4MTJ-ND
Microcontrollers MC9S08SF4MTJ-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08SF4MTJ - 788143-MC9S08SF4MTJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SF4MTJ
788143-MC9S08SF4MTJ
Embedded - Embedded - Microcontrollers - MC9S08SF4MTJ 788143-MC9S08SF4MTJ
Manufacturer: NXP Win Source Part Number: 788143-MC9S08SF4MTJ Series: S08 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: S08 Speed: 40MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC9S08SF4 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): STM8S903F3P6VTR ; STM8S903F3P6V; N79E844AWG; STM8S903F3P6TR; Introduction Date: September 06, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788143-MC9S08SF4MTJ
Series: S08
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: I²C
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC9S08SF4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): STM8S903F3P6VTR ; STM8S903F3P6V; N79E844AWG; STM8S903F3P6TR;
Introduction Date: September 06, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC9S08SF4MTJ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Supplier's Site Datasheet
 - MC9S08SF4MTJ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit 4KB Embedded Microcontroller MCU
685-MC9S08SF4MTJ
8-bit 4KB Embedded Microcontroller MCU 685-MC9S08SF4MTJ
S08SF 8-bit MCU, S08 core, 4KB F Product overview: MC9S08SF4MTJ from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SF4MTJ can be used for catalog matching and distributor lookup.

S08SF 8-bit MCU, S08 core, 4KB F Product overview: MC9S08SF4MTJ from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SF4MTJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SF4MTJ
8-bit Microcontrollers - MCU MC9S08SF4MTJ
8-bit Microcontrollers - MCU 9S08SF4 20TSSOP

8-bit Microcontrollers - MCU 9S08SF4 20TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08SF4MTJ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08SF4MTJ
Microcontrollers MC9S08SF4MTJ
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08SF4MTJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SF4MTJ
Embedded - Microcontrollers MC9S08SF4MTJ
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MC9S08SF4MTJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SF4MTJ
Microcontrollers MC9S08SF4MTJ
HCS08 MC9S08SF4 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

HCS08 MC9S08SF4 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now
Microcontrollers - MC9S08SF4MTJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SF4MTJ
Microcontrollers MC9S08SF4MTJ
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SF4MTJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SF4MTJ
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SF4MTJ
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08SF4MTJ-ND 788143-MC9S08SF4MTJ MC9S08SF4MTJ 685-MC9S08SF4MTJ MC9S08SF4MTJ MC9S08SF4MTJ MC9S08SF4MTJ MC9S08SF4MTJ MC9S08SF4MTJ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08SF4MTJ 8-bit 4KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7954AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers