NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU MC9S08SF4MTG

Description
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9S08SF4MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SF4MTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9S08SF4MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SF4MTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC9S08SF4MTG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC9S08SF4MTG
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9S08SF4MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SF4MTG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC9S08SF4MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08SF4MTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08SF4MTG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08SF4MTG-ND
Microcontrollers MC9S08SF4MTG-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08SF4MTG - 1074367-MC9S08SF4MTG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SF4MTG
1074367-MC9S08SF4MTG
Embedded - Embedded - Microcontrollers - MC9S08SF4MTG 1074367-MC9S08SF4MTG
Manufacturer: NXP Win Source Part Number: 1074367-MC9S08SF4MTG Packaging: Tube/Rail Core Processor: S08 Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074367-MC9S08SF4MTG
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 14
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08SF4MTG
8-bit Microcontrollers - MCU MC9S08SF4MTG
8-bit Microcontrollers - MCU 9S08SF4 16TSSOP

8-bit Microcontrollers - MCU 9S08SF4 16TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08SF4MTG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08SF4MTG
Microcontrollers MC9S08SF4MTG
MICROCONTROLLER, 8-BIT, HC08/S08

MICROCONTROLLER, 8-BIT, HC08/S08

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08SF4MTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08SF4MTG
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08SF4MTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
Embedded - Microcontrollers - MC9S08SF4MTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SF4MTG
Embedded - Microcontrollers MC9S08SF4MTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet
Microcontrollers - MC9S08SF4MTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SF4MTG
Microcontrollers MC9S08SF4MTG
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - MC9S08SF4MTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SF4MTG
Microcontrollers MC9S08SF4MTG
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MC9S08SF4MTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08SF4MTG
Microcontrollers MC9S08SF4MTG
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08SF4MTG MC9S08SF4MTG-ND 1074367-MC9S08SF4MTG MC9S08SF4MTG MC9S08SF4MTG MC9S08SF4MTG MC9S08SF4MTG MC9S08SF4MTG MC9S08SF4MTG
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08SF4MTG 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.1280 KB 0.1280 KB 4 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Serial Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 769-ADM5120PX-AB-R-2 - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers